InspectorTools 1/8 DIN Panel Tachometer EX461950

Description
Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10rpm (10,000rpm to 99,990rpm) Unique design permits rpm measurements of a one hole gear or disk eliminating the need for special gears; Powered by 115/230 VAC 50/60Hz A pulse is measured when a ferrous object (stud) passes by sensor
Description
Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10rpm (10,000rpm to 99,990rpm) Unique design permits rpm measurements of a one hole gear or disk eliminating the need for special gears; Powered by 115/230 VAC 50/60Hz A pulse is measured when a ferrous object (stud) passes by sensor

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Panel Tachometer - EX461950 - InspectorTools
Ventura, CA, USA
1/8 DIN Panel Tachometer
EX461950
1/8 DIN Panel Tachometer EX461950
Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10rpm (10,000rpm to 99,990rpm) Unique design permits rpm measurements of a one hole gear or disk eliminating the need for special gears; Powered by 115/230 VAC 50/60Hz A pulse is measured when a ferrous object (stud) passes by sensor

Continuous & accurate readings from 5 to 99,990rpm

  • Measure rpm from 5 to 99,990rpm with
    microprocessor quartz crystal accuracy of 0.05%
  • Large LED display updates 1/sec (rpm<60)
  • Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10rpm (10,000rpm to 99,990rpm)
  • Unique design permits rpm measurements of a one hole
    gear or disk eliminating the need for special gears;
    Powered by 115/230 VAC 50/60Hz
  • A pulse is measured when a ferrous object (stud) passes by sensor
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Tachometers
Product Number EX461950
Product Name 1/8 DIN Panel Tachometer
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 8460716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Handheld Rotation Meter Tachometer Stroboscope - PCE-T 260 - PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details