InspectorTools Combination Contact/Photo Tachometer EX461895

Description
Standard Equipment Includes: Instrument with tips and wheel for rpm or linear surface speed Four 1.5V AA batteries Reflective tape Carrying case Combines both contact and non-contact models for use in all applications Characters on display reverse direction depending on contact or photo mode Uses visible light to read up to 6" (150mm) from target Memory/readings button holds last reading for 5 min and recalls min/max readings
Description
Standard Equipment Includes: Instrument with tips and wheel for rpm or linear surface speed Four 1.5V AA batteries Reflective tape Carrying case Combines both contact and non-contact models for use in all applications Characters on display reverse direction depending on contact or photo mode Uses visible light to read up to 6" (150mm) from target Memory/readings button holds last reading for 5 min and recalls min/max readings

Suppliers

Company
Product
Description
Supplier Links
Combination Contact/Photo Tachometer - EX461895 - InspectorTools
Ventura, CA, USA
Combination Contact/Photo Tachometer
EX461895
Combination Contact/Photo Tachometer EX461895
Standard Equipment Includes: Instrument with tips and wheel for rpm or linear surface speed Four 1.5V AA batteries Reflective tape Carrying case Combines both contact and non-contact models for use in all applications Characters on display reverse direction depending on contact or photo mode Uses visible light to read up to 6" (150mm) from target Memory/readings button holds last reading for 5 min and recalls min/max readings

Standard Equipment Includes:


  • Instrument with tips and wheel for rpm or linear surface speed
  • Four 1.5V AA batteries
  • Reflective tape
  • Carrying case

Combines both contact and non-contact models for use in all applications

  • Characters on display reverse direction depending on contact or photo mode
  • Uses visible light to read up to 6" (150mm) from target
  • Memory/readings button holds last reading for 5 min and recalls min/max readings
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Tachometers
Product Number EX461895
Product Name Combination Contact/Photo Tachometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 2440719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details