ABLIC Inc. 2V 300MA Voltage Regulator IC S-1333A20-A4T2U3

Description
IC REG LINEAR 2V 300MA HSNT4-B Product overview: S-1333A20-A4T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333A20-A4T2U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2V 300MA HSNT4-B Product overview: S-1333A20-A4T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333A20-A4T2U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 300MA Voltage Regulator IC
776-S-1333A20-A4T2U3
2V 300MA Voltage Regulator IC 776-S-1333A20-A4T2U3
IC REG LINEAR 2V 300MA HSNT4-B Product overview: S-1333A20-A4T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333A20-A4T2U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA HSNT4-B Product overview: S-1333A20-A4T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1333A20-A4T2U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247114-S-1333A20-A4T2U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247114-S-1333A20-A4T2U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247114-S-1333A20-A4T2U3
Win Source Part Number: 1247114-S-1333A20-A4 T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1333 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 38 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-3063-2,1662-306 3-1,1662-3063-6,S-13 33A20-A4T2U3 Base Product Number: S-1333 Voltage Dropout (Max): 0.36V @ 100mA

Win Source Part Number: 1247114-S-1333A20-A4T2U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1333
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 38 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-3063-2,1662-3063-1,1662-3063-6,S-1333A20-A4T2U3
Base Product Number: S-1333
Voltage Dropout (Max): 0.36V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-3063-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-3063-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-B

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1333A20-A4T2U3
LDO Voltage Regulators S-1333A20-A4T2U3
LDO Voltage Regulators 28uA Iq, 100mA Iout

LDO Voltage Regulators 28uA Iq, 100mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1333A20-A4T2U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1333A20-A4T2U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1333A20-A4T2U3
IC REG LINEAR 2V 300MA HSNT4-B

IC REG LINEAR 2V 300MA HSNT4-B

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1333A20-A4T2U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1333A20-A4T2U3
PMIC - Voltage Regulators - Linear S-1333A20-A4T2U3
IC REG LINEAR 2V 300MA HSNT4-B

IC REG LINEAR 2V 300MA HSNT4-B

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1333A20-A4T2U3 1247114-S-1333A20-A4T2U3 1662-3063-2-ND S-1333A20-A4T2U3 S-1333A20-A4T2U3 S-1333A20-A4T2U3
Product Name 2V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 4-SMD, Flat Leads Exposed Pad
Output Voltage 2 volts 2 volts 2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data