Linear Voltage Regulator IC Positive Fixed 1 Output 275mA HSNT-4-B
LDO Voltage Regulators 28uA Iq, 100mA Iout
IC REG LINEAR 1.2V 275MA HSNT4-B
IC REG LINEAR 1.2V 275MA HSNT4-B
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-2561-2-ND | S-1333A12-A4T2U3 | S-1333A12-A4T2U3 | S-1333A12-A4T2U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-SMD, Flat Leads Exposed Pad | |||
| Special Features | Thermal Shutdown Protection | Enable |