Manufacturer: Ricoh
Win Source Part Number: 931213-R1131N121D-TR
Series: R1131x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1131
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LOW VOLTAGE 300MA VOLTAGE REGULA
LDO Voltage Regulators Low Voltage 300mA Voltage Regulator
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 931213-R1131N121D-TR-FE | 674-R1131N121D-TR-FE | R1131N121D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1131N121D-TR-FE | LOW VOLTAGE 300MA VOLTAGE REGULA | LDO Voltage Regulators |
| Output Polarity | Positive |