Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1170S191B-E2-FE R1170S191B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890702-R1170S191B-E2 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1170 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1170S191B-E2-FE-ND, 2129-R1170S191B-E2-F ECT, 2129-R1170S191B-E2-F ETR, 2129-R1170S191B-E2-F EDKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890702-R1170S191B-E2 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1170 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1170S191B-E2-FE-ND, 2129-R1170S191B-E2-F ECT, 2129-R1170S191B-E2-F ETR, 2129-R1170S191B-E2-F EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1170S191B-E2-FE - 890702-R1170S191B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1170S191B-E2-FE
890702-R1170S191B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1170S191B-E2-FE 890702-R1170S191B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 890702-R1170S191B-E2 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1170 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1170S191B-E2-FE-ND, 2129-R1170S191B-E2-F ECT, 2129-R1170S191B-E2-F ETR, 2129-R1170S191B-E2-F EDKR

Manufacturer: Ricoh
Win Source Part Number: 890702-R1170S191B-E2-FE
Series: R1170x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1170
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R1170S191B-E2-FE-ND, 2129-R1170S191B-E2-FECT, 2129-R1170S191B-E2-FETR, 2129-R1170S191B-E2-FEDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1170S191B-E2-FE
LDO Voltage Regulators R1170S191B-E2-FE
LDO Voltage Regulators 800mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators 800mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 890702-R1170S191B-E2-FE R1170S191B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1170S191B-E2-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers