Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1172N151D-TR-FE R1172N151D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 845259-R1172N151D-TR -FE Series: R1172x Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: R1172 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 845259-R1172N151D-TR -FE Series: R1172x Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: R1172 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1172N151D-TR-FE - 845259-R1172N151D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1172N151D-TR-FE
845259-R1172N151D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1172N151D-TR-FE 845259-R1172N151D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 845259-R1172N151D-TR -FE Series: R1172x Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: R1172 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 845259-R1172N151D-TR-FE
Series: R1172x
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: R1172
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1172N151D-TR-FE
LDO Voltage Regulators R1172N151D-TR-FE
LDO Voltage Regulators Low Voltage 1A Voltage Regulator

LDO Voltage Regulators Low Voltage 1A Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 845259-R1172N151D-TR-FE R1172N151D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1172N151D-TR-FE LDO Voltage Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details