Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1173D001B-TR-FE R1173D001B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931235-R1173D001B-TR -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R1173D001B-TR-F EDKR, 2129-R1173D001B-TR-F ETR, R1173D001B-TR-FE-ND, 2129-R1173D001B-TR-F ECT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931235-R1173D001B-TR -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R1173D001B-TR-F EDKR, 2129-R1173D001B-TR-F ETR, R1173D001B-TR-FE-ND, 2129-R1173D001B-TR-F ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1173D001B-TR-FE - 931235-R1173D001B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1173D001B-TR-FE
931235-R1173D001B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1173D001B-TR-FE 931235-R1173D001B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931235-R1173D001B-TR -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Adjustable Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-R1173D001B-TR-F EDKR, 2129-R1173D001B-TR-F ETR, R1173D001B-TR-FE-ND, 2129-R1173D001B-TR-F ECT

Manufacturer: Ricoh
Win Source Part Number: 931235-R1173D001B-TR-FE
Series: R1173x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1173
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R1173D001B-TR-FEDKR, 2129-R1173D001B-TR-FETR, R1173D001B-TR-FE-ND, 2129-R1173D001B-TR-FECT

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1173D001B-TR-FE
LDO Voltage Regulators R1173D001B-TR-FE
LDO Voltage Regulators 1A Voltage Regulator (LDO Regulator)

LDO Voltage Regulators 1A Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 931235-R1173D001B-TR-FE R1173D001B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1173D001B-TR-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details