Manufacturer: STMicroelectronics
Win Source Part Number: 859050-A6986F3V3TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A6986
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16406-6, -497-16406-2, -497-16406-1, -497-16406-6, 497-16406-2, 497-16406-1
Automotive 38 V, 1.5 A synchronous step-down switching regulator
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 38 V 1.5 A synchronous step-down switching regulator with 30 uA quiescent current
IC REG BUCK 3.3V 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 1.5A 16HTSSOP
IC REG BUCK 3.3V 1.5A 16HTSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 859050-A6986F3V3TR | A6986F3V3TR | 497-16406-2-ND | A6986F3V3TR | A6986F3V3TR | A6986F3V3TR | A6986F3V3TR | A6986F3V3TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A6986F3V3TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; 16-HTSSOP | SSOP; Other; HTSSOP16 | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active | Active | Active | |||||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |