Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-TSSOP
Switching Controllers SYNC PWM CTRL STPDWN CTRLLR
IC REG CTRLR BUCK 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8533A14AFT-TB-U-ND | S-8533A14AFT-TB-U | S-8533A14AFT-TB-U | S-8533A14AFT-TB-U |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Enable, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |