ABLIC Inc. DC DC Switching Controllers S-8521D16MC-BXBT2U

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1662-2053-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1662-2053-2-ND
DC DC Switching Controllers 1662-2053-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250869-S-8521D16MC-BXBT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250869-S-8521D16MC-BXBT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250869-S-8521D16MC-BXBT2U
Win Source Part Number: 1250869-S-8521D16MC- BXBT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 60kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-8521D16MC-BXBT2U,1 662-2053-6,1662-2053 -1,1662-2053-2 Base Product Number: S-8521

Win Source Part Number: 1250869-S-8521D16MC-BXBT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 60kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-8521D16MC-BXBT2U,1662-2053-6,1662-2053-1,1662-2053-2
Base Product Number: S-8521

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8521D16MC-BXBT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8521D16MC-BXBT2U
PMIC - Voltage Regulators - DC DC Switching Controllers S-8521D16MC-BXBT2U
IC REG CTRLR BUCK SOT23-5

IC REG CTRLR BUCK SOT23-5

Supplier's Site Datasheet
DC DC Switching Controllers - S-8521D16MC-BXBT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8521D16MC-BXBT2U
DC DC Switching Controllers S-8521D16MC-BXBT2U
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8521D16MC-BXBT2U
Switching Controllers S-8521D16MC-BXBT2U
Switching Controllers 1.6V Step-Dn PWM/PFM

Switching Controllers 1.6V Step-Dn PWM/PFM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1662-2053-2-ND 1250869-S-8521D16MC-BXBT2U S-8521D16MC-BXBT2U S-8521D16MC-BXBT2U S-8521D16MC-BXBT2U
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel Other; SC-74A, SOT-753
fsw 60 kHz 60 kHz 60 kHz 60 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data