ABLIC Inc. DC DC Switching Controllers S-8521B60MC-AUTT2G

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - S-8521B60MC-AUTT2G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8521B60MC-AUTT2G-ND
DC DC Switching Controllers S-8521B60MC-AUTT2G-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250619-S-8521B60MC-AUTT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250619-S-8521B60MC-AUTT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250619-S-8521B60MC-AUTT2G
Win Source Part Number: 1250619-S-8521B60MC- AUTT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8521 Product Status: Not For New Designs

Win Source Part Number: 1250619-S-8521B60MC-AUTT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 180kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8521
Product Status: Not For New Designs

Buy Now Datasheet
DC DC Switching Controllers - S-8521B60MC-AUTT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8521B60MC-AUTT2G
DC DC Switching Controllers S-8521B60MC-AUTT2G
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8521B60MC-AUTT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8521B60MC-AUTT2G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8521B60MC-AUTT2G
IC REG CTRLR BUCK SOT23-5

IC REG CTRLR BUCK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8521B60MC-AUTT2G-ND 1250619-S-8521B60MC-AUTT2G S-8521B60MC-AUTT2G S-8521B60MC-AUTT2G
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
fsw 180 kHz 180 kHz 180 kHz 180 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data