The S-8521B15MC-ATAT2U is a step-down switching regulator controller from the S-8520/8521 series by Quarktwin Technology Ltd. It features PWM/ PFM switching control, allowing for efficient operation under varying load conditions. The input voltage range is from 2.5 V to 16 V, with an output voltage that can be selected between 1.5 V and 6.0 V in 0.1 V increments. The device has a low current consumption of 60 µA during operation and only 0.5 µA during shutdown, making it suitable for battery-powered applications. The S-8521 series operates with a duty ratio of 25% to 100% in PWM mode and can switch to PFM mode under light load conditions. It includes a soft-start function to prevent overshoot at startup and has built-in overload protection. The package is compact, in SOT-23-5 form, which is advantageous for space-constrained designs. This controller is ideal for applications such as on-board power supplies for mobile devices, audio equipment, and microcomputers.
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Switching Controllers Step Down SWR PWM/ PFM 180kHz 60uA Iq
IC REG CTRLR BUCK SOT23-5
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8521B15MC-ATAT2U-ND | S-8521B15MC-ATAT2U | S-8521B15MC-ATAT2U | S-8521B15MC-ATAT2U |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 180 kHz | 180 kHz | 180 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |