HARWIN Headers & Wire Housings M80-5611405

Description
Datamate J-Tek DIL Male Small Bore (24-2
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Small Bore (24-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5611405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5611405
Headers & Wire Housings M80-5611405
Datamate J-Tek DIL Male Small Bore (24-2

Datamate J-Tek DIL Male Small Bore (24-2

Buy Now
Conn, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6240
Conn, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6240
CONN, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5611405 56AC6240
Product Name Headers & Wire Housings Conn, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
6 Tabs Quick Fit Header - 7806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details