HARWIN Headers & Wire Housings M80-5T10842MC

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5T10842MC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5T10842MC
Headers & Wire Housings M80-5T10842MC
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6205
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6205
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Datamate Mix-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Datamate Mix-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5T10842MC 56AC6205
Product Name Headers & Wire Housings Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions - 61M4464 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Number of Contacts 1
View Details
Headers & Wire Housings - 102393-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details