HARWIN Headers & Wire Housings M80-5435005

Description
Datamate J-Tek DIL Male Horizontal SMT C
Request a Quote
Description
Datamate J-Tek DIL Male Horizontal SMT C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5435005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5435005
Headers & Wire Housings M80-5435005
Datamate J-Tek DIL Male Horizontal SMT C

Datamate J-Tek DIL Male Horizontal SMT C

Buy Now
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6239
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6239
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5435005 56AC6239
Product Name Headers & Wire Housings Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102692-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers