HARWIN Headers & Wire Housings M80-5431442

Description
Datamate J-Tek DIL Male Horizontal SMT C
Request a Quote
Description
Datamate J-Tek DIL Male Horizontal SMT C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5431442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5431442
Headers & Wire Housings M80-5431442
Datamate J-Tek DIL Male Horizontal SMT C

Datamate J-Tek DIL Male Horizontal SMT C

Buy Now
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6237 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6237
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6237
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5431442 56AC6237
Product Name Headers & Wire Housings Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Header, 6Pos, 1Row, 1.25Mm; Pitch Spacing Amphenol Communications Solutions - 45T5979 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details