SCHURTER Inc Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC SPT 3.6x10

Description
Description Ceramic Tube IEC Standard Miniature Fuse Applications Digital Consumer Electronics Power supplies
Request a Quote
Description
Description Ceramic Tube IEC Standard Miniature Fuse Applications Digital Consumer Electronics Power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPT 3.6x10 is a subminiature time-lag fuse rated for 250 VAC with a breaking capacity of 35 A or 40 A, designed for PCB through-hole mounting. It features a ceramic tube with nickel-plated brass endcaps and tin-plated copper axial leads, measuring 10 mm in length. The fuse complies with IEC 60127-3, UL 248-14, and CSA22.2 No. 22.2 No. 248.14 standards, and is suitable for use in applications meeting IEC/UL 62368-1. It operates within an ambient temperature range of -20 °C to 70 °C and meets RoHS, REACH, and China RoHS requirements. The unit weighs 0.6 g.

Datasheet Summary
Powered by GS/AI

The SPT 3.6x10 is a subminiature time-lag fuse rated for 250 VAC with a breaking capacity of 35 A or 40 A, designed for PCB through-hole mounting. It features a ceramic tube with nickel-plated brass endcaps and tin-plated copper axial leads, measuring 10 mm in length. The fuse complies with IEC 60127-3, UL 248-14, and CSA22.2 No. 22.2 No. 248.14 standards, and is suitable for use in applications meeting IEC/UL 62368-1. It operates within an ambient temperature range of -20 °C to 70 °C and meets RoHS, REACH, and China RoHS requirements. The unit weighs 0.6 g.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC - SPT 3.6x10 - SCHURTER Inc
Santa Rosa, CA, United States
Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC
SPT 3.6x10
Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC SPT 3.6x10
Description Ceramic Tube IEC Standard Miniature Fuse Applications Digital Consumer Electronics Power supplies

Description

  • Ceramic Tube
  • IEC Standard Miniature Fuse

Applications

  • Digital Consumer Electronics
  • Power supplies
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number SPT 3.6x10
Product Name Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC
Fuse Type Subminiature
Fuse Material Ceramic
Mounting Solderable (with leads);

PCB,THT

Approvals / Standards RoHS; UL; IEC; VDE
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1522.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Cartridge Fuses - 7897814 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Cartridge Fuses - 8657758 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fuses - 486-1819-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details