SPT 5X20 PIGTAIL -- MINIATURE FUSE WITH PIGTAIL, 5.4 X 22.5 MM, TIME-LAG T, H, 250 VAC, UL: 115 - 300 VDC
SCHURTER IncMiniature Fuse with Pigtail, 5.4 x 22.5 mm, Time-Lag T, H, 250 VAC, UL: 115 - 300 VDCSPT 5x20 Pigtail
Description
Description
IEC Standard Fuse
H = High Breaking Capacity (Ceramic Tube)
Applications
Primary Protection on PCB
Power Supply Adapter for e.g. laptops
SMPS (Switching Mode Power Supply) for TV's and DVD's
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
IEC Standard Fuse
H = High Breaking Capacity (Ceramic Tube)
Applications
Primary Protection on PCB
Power Supply Adapter for e.g. laptops
SMPS (Switching Mode Power Supply) for TV's and DVD's
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SPT 5x20 Pigtail is a miniature time-lag fuse with a ceramic tube and copper alloy endcaps, designed for primary protection on printed circuit boards in applications such as switching mode power supplies. It measures 5.4 mm in diameter and 22.5 mm in length, with tin-plated copper axial leads. The fuse is rated for 250 VAC and up to 300 VDC, with a breaking capacity ranging from 500 A to 1500 A depending on current rating and voltage. It supports rated currents from 0.5 A to 16 A and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 22.2 No. 248.14. It operates within an ambient temperature range of -55 °C to 125 °C and meets IEC 60068-1 climatic category 55/125/21. Approvals include VDE, UL, and CCC. The fuse conforms to RoHS, China RoHS, REACH, and carries CE and UKCA declarations of conformity.
Datasheet Summary Powered by GS/AI
The SPT 5x20 Pigtail is a miniature time-lag fuse with a ceramic tube and copper alloy endcaps, designed for primary protection on printed circuit boards in applications such as switching mode power supplies. It measures 5.4 mm in diameter and 22.5 mm in length, with tin-plated copper axial leads. The fuse is rated for 250 VAC and up to 300 VDC, with a breaking capacity ranging from 500 A to 1500 A depending on current rating and voltage. It supports rated currents from 0.5 A to 16 A and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 22.2 No. 248.14. It operates within an ambient temperature range of -55 °C to 125 °C and meets IEC 60068-1 climatic category 55/125/21. Approvals include VDE, UL, and CCC. The fuse conforms to RoHS, China RoHS, REACH, and carries CE and UKCA declarations of conformity.
Miniature Fuse with Pigtail, 5.4 x 22.5 mm, Time-Lag T, H, 250 VAC, UL: 115 - 300 VDC
SPT 5x20 Pigtail
Miniature Fuse with Pigtail, 5.4 x 22.5 mm, Time-Lag T, H, 250 VAC, UL: 115 - 300 VDC
SPT 5x20 Pigtail
Description
IEC Standard Fuse
H = High Breaking Capacity (Ceramic Tube)
Applications
Primary Protection on PCB
Power Supply Adapter for e.g. laptops
SMPS (Switching Mode Power Supply) for TV's and DVD's
Description
IEC Standard Fuse
H = High Breaking Capacity (Ceramic Tube)
Applications
Primary Protection on PCB
Power Supply Adapter for e.g. laptops
SMPS (Switching Mode Power Supply) for TV's and DVD's
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Fuses
Product Number
SPT 5x20 Pigtail
Product Name
Miniature Fuse with Pigtail, 5.4 x 22.5 mm, Time-Lag T, H, 250 VAC, UL: 115 - 300 VDC