The SHF 6.3x32 is a cartridge fuse designed for primary protection in industrial applications, with a physical size of 6.3 mm diameter and 31.8 mm length. It is rated for up to 500 VAC and 500 VDC, with a breaking capacity ranging from 1500 A to 50 kA depending on voltage and power factor. The fuse has a quick-acting characteristic and operates within an ambient temperature range of -40 °C to 85 °C. It is constructed with a ceramic tube and copper alloy endcaps, and is available in 19 rated currents from 0.5 A to 32 A. Approved to UL 248-14 and CSA22.2 No. 248.14, it complies with CE, UKCA, RoHS, China RoHS, and REACH regulations. The fuse is mounted in a fuseholder or clip and has a unit weight of 2.84 g.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | SHF 6.3x32 |
| Product Name | Cartridge Fuse, 6.3x32 mm, 500 VAC, 500 VDC 0.5 A-32 A, High Breaking Capacity ≥ 1500 A |
| Fuse Material | Ceramic |
| Mounting |
Solderable (with leads); Replaceable; Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Operating Temperature | -40 C (-40 F) |