The SHT 6.3x32 is a cartridge fuse designed for primary protection in industrial applications, with a physical size of 6.3 mm diameter and 31.8 mm length. It supports rated currents from 0.5 A to 32 A and rated voltages up to 500 VAC and 400 VDC, with a breaking capacity up to 20 kA. The fuse has a time-lag T characteristic, is constructed with a ceramic tube and nickel-plated copper alloy endcaps, and operates across an ambient temperature range of -40 °C to 85 °C. It meets UL 248-14 and CSA 22.2 No. 248.14 standards, is suitable for use per IEC/UL 62368-1, and complies with RoHS, REACH, China RoHS, and UKCA directives. The fuse is mounted in a fuseholder and weighs 2.84 g.
Description
Unique Selling Proposition
Applications
Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse Withstand Voltage
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | SHT 6.3x32 |
| Product Name | Cartridge Fuse, 6.3x32 mm, 400-500 VAC, 400 VDC, 1-32 A, High Breaking Capacity up to 3500 A |
| Fuse Material | Ceramic |
| Mounting |
Solderable (with leads); Replaceable; Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |