SCHURTER Inc UHP SMD Fuse 100 A, 80 VDC, 11.4 x 10.2 mm UHP

Description
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 3000 A Safe tripping in 15 s at twice the rated current High range of operating temperature Applications Automotive Datacenter appliances Telecom equipment Power tools
Request a Quote
Description
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 3000 A Safe tripping in 15 s at twice the rated current High range of operating temperature Applications Automotive Datacenter appliances Telecom equipment Power tools
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UHP series comprises surface-mount fuses designed for SELV applications requiring high rated currents and breaking capacity. Each fuse is rated for 80 VDC and offers a breaking capacity of up to 3000 A at 63 VDC, with a quick-acting F characteristic. The device trips in 15 seconds at twice its rated current, minimizing temperature dissipation. It operates across an ambient temperature range of -55 °C to 125 °C and is constructed with a polyphthalamid housing meeting UL 94V-0 flammability standards. The component is mounted on PCBs using reflow soldering and complies with IPC/JEDEC J-STD-020D, AEC-Q200, UL 248-13, and CSA C22.2 No. 248.13:22. Its physical dimensions are 11.4 mm by 10.2 mm. The series is available in rated currents from 50 A to 100 A, with voltage drop and melting I²t values specified per variant, all packaged in tape or on reels per IEC 60286-3 Type 2a.

Datasheet Summary
Powered by GS/AI

The UHP series comprises surface-mount fuses designed for SELV applications requiring high rated currents and breaking capacity. Each fuse is rated for 80 VDC and offers a breaking capacity of up to 3000 A at 63 VDC, with a quick-acting F characteristic. The device trips in 15 seconds at twice its rated current, minimizing temperature dissipation. It operates across an ambient temperature range of -55 °C to 125 °C and is constructed with a polyphthalamid housing meeting UL 94V-0 flammability standards. The component is mounted on PCBs using reflow soldering and complies with IPC/JEDEC J-STD-020D, AEC-Q200, UL 248-13, and CSA C22.2 No. 248.13:22. Its physical dimensions are 11.4 mm by 10.2 mm. The series is available in rated currents from 50 A to 100 A, with voltage drop and melting I²t values specified per variant, all packaged in tape or on reels per IEC 60286-3 Type 2a.

Suppliers

Company
Product
Description
Supplier Links
UHP SMD Fuse 100 A, 80 VDC, 11.4 x 10.2 mm - UHP - SCHURTER Inc
Santa Rosa, CA, United States
UHP SMD Fuse 100 A, 80 VDC, 11.4 x 10.2 mm
UHP
UHP SMD Fuse 100 A, 80 VDC, 11.4 x 10.2 mm UHP
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 3000 A Safe tripping in 15 s at twice the rated current High range of operating temperature Applications Automotive Datacenter appliances Telecom equipment Power tools

Description

  • This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current.

Unique Selling Proposition

  • High breaking capacity up to 3000 A
  • Safe tripping in 15 s at twice the rated current
  • High range of operating temperature

Applications

  • Automotive
  • Datacenter appliances
  • Telecom equipment
  • Power tools
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number UHP
Product Name UHP SMD Fuse 100 A, 80 VDC, 11.4 x 10.2 mm
Mounting Solderable (Surface Mount Technology);

PCB,SMT

Approvals / Standards RoHS; UL
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8364DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1977-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-2527-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
Fuses - 486-2508-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details