Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | USF 0402 |
| Product Name | Surface Mount Fuse, 1.05 x 0.55 mm, Super-Quick-Acting FF, 32 VDC |
| Fuse Material | Plastic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |