SCHURTER Inc Miniature Fuse, 5 x 20 mm, Quick-Acting F, H, 250 VAC SP 5x20

Description
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment
Request a Quote
Description
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP 5x20 is a miniature quick-acting fuse with a ceramic tube and copper alloy nickel-plated endcaps, rated for 250 VAC and currents from 0.5 A to 16 A, with breaking capacities up to 1500 A. It measures 5.1 mm in diameter and 20 mm in length. The fuse operates across an ambient temperature range of -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 22.2 No. 248.14. It meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Approved by VDE, UL, CCC, KTL, and METI, it is designed for primary protection in industrial equipment.

Datasheet Summary
Powered by GS/AI

The SP 5x20 is a miniature quick-acting fuse with a ceramic tube and copper alloy nickel-plated endcaps, rated for 250 VAC and currents from 0.5 A to 16 A, with breaking capacities up to 1500 A. It measures 5.1 mm in diameter and 20 mm in length. The fuse operates across an ambient temperature range of -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 22.2 No. 248.14. It meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Approved by VDE, UL, CCC, KTL, and METI, it is designed for primary protection in industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Miniature Fuse, 5 x 20 mm, Quick-Acting F, H, 250 VAC - SP 5x20 - SCHURTER Inc
Santa Rosa, CA, United States
Miniature Fuse, 5 x 20 mm, Quick-Acting F, H, 250 VAC
SP 5x20
Miniature Fuse, 5 x 20 mm, Quick-Acting F, H, 250 VAC SP 5x20
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment

Description

  • IEC Standard Fuse
  • H = High Breaking Capacity (Ceramic Tube)

Applications

  • Primary Protection in Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number SP 5x20
Product Name Miniature Fuse, 5 x 20 mm, Quick-Acting F, H, 250 VAC
Fuse Type Miniature
Fuse Material Ceramic
Approvals / Standards RoHS; UL; IEC; VDE
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3126.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-0031.8304TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1221-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-2763-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details