The USF 0603 is a surface mount fuse measuring 1.6 x 0.8 mm, designed for super-quick acting performance with a rated voltage of 32 VAC and 63 VDC. It is suitable for applications requiring secondary protection in both DC and AC circuits, particularly in environments without inrush currents and for semiconductor protection. The fuse features low melting I¬=t-values for fast interruption and is impermeable to potting compounds, enhancing its reliability in various applications. The rated current ranges from 0.5 A to 5 A, with a breaking capacity of 50 A. It operates effectively in ambient temperatures from -55 °C to 90 °C and is constructed from fiber-reinforced plastic housing with UL 94V-0 flammability rating. The terminals are made of copper and are nickel/gold plated. The fuse is compliant with several international standards, including UL 248-14 and CSA22.2 No. 248.14, and is marked with relevant certifications such as CE and RoHS. This product is suitable for reflow soldering and has a moisture sensitivity level of MSL 1, indicating its robustness in various manufacturing processes. The USF 0603 is packaged in tape for easy handling and integration into PCB designs.
Description
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | USF 0603 |
| Product Name | Surface Mount Fuse, 1.6 x 0.8 mm, Super-Quick-Acting FF, 32 VAC, 63 VDC |
| Fuse Material | Plastic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |