The SHT 6.3x32 Pigtail is an axial lead fuse designed for primary protection in industrial applications, rated for 500 VAC and 400 VDC with a breaking capacity up to 3500 A. It features a time-lag T characteristic and is suitable for pulse-shaped continuous currents and commercial cooking appliances per UL 197. The fuse measures 6.3 mm in diameter and 32.8 mm in length, with tin-plated copper axial leads and a ceramic tube body. It supports operating temperatures from -40 °C to 85 °C and complies with UL 248-14, CSA22.2 No. 22.2 No. 248.14, and IEC/UL 62368-1 standards. The part is mounted via thru-hole soldering and meets RoHS, REACH, and China RoHS directives. Packaging is in bulk units of 100 pieces.
Description
Unique Selling Proposition
Applications
Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse Withstand Voltage
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | SHT 6.3x32 Pigtail |
| Product Name | Axial Lead Fuse, 6.3x32 mm, 500 VAC, 400 VDC, 1-10 A, High Breaking Capacity up to 3500 A |
| Fuse Material | Ceramic |
| Mounting |
Solderable (with leads); Solder,THT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |