SCHURTER Inc Radial Leaded Fuse, PTC, 72 VDC PFRY

Description
Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers
Request a Quote
Description
Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFRY series consists of radial leaded, resettable fuses rated for 72 VDC, designed for circuit protection in applications such as security systems, loudspeakers, and power transformers. All variants feature a maximum interrupting current of 40 A and hold currents ranging from 1.1 A to 3.75 A, with soldering compatibility via wave soldering at up to 260 °C for 10 seconds. The components are tin-plated copper terminals mounted on PCBs via through-hole technology, with dimensions varying by model but sharing a 0.81 mm lead diameter and overall length between 10.84 mm and 23.51 mm. The devices comply with IEC 62319-1-1, UL 1434, and CSA 22.2 No. 0, and meet RoHS, REACH, China RoHS, CE, and UKCA requirements. Weight per unit is 0.67 g.

Datasheet Summary
Powered by GS/AI

The PFRY series consists of radial leaded, resettable fuses rated for 72 VDC, designed for circuit protection in applications such as security systems, loudspeakers, and power transformers. All variants feature a maximum interrupting current of 40 A and hold currents ranging from 1.1 A to 3.75 A, with soldering compatibility via wave soldering at up to 260 °C for 10 seconds. The components are tin-plated copper terminals mounted on PCBs via through-hole technology, with dimensions varying by model but sharing a 0.81 mm lead diameter and overall length between 10.84 mm and 23.51 mm. The devices comply with IEC 62319-1-1, UL 1434, and CSA 22.2 No. 0, and meet RoHS, REACH, China RoHS, CE, and UKCA requirements. Weight per unit is 0.67 g.

Suppliers

Company
Product
Description
Supplier Links
Radial Leaded Fuse, PTC, 72 VDC - PFRY - SCHURTER Inc
Santa Rosa, CA, United States
Radial Leaded Fuse, PTC, 72 VDC
PFRY
Radial Leaded Fuse, PTC, 72 VDC PFRY
Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers

Description

  • Replacement for PFRX type
  • Max. rated voltage 72 VDC

Applications

  • Security and fire alarm systems
  • Loud speakers
  • Power transformers
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number PFRY
Product Name Radial Leaded Fuse, PTC, 72 VDC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2758-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Cartridge Fuses - 8650353 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fuses - 486-0031.8554TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details