The SA 5x20 is a miniature, super-quick-acting fuse with a ceramic tube and copper alloy endcaps, rated for 250 VAC and breaking capacities of 1500 A at 250 VAC with a power factor of 0.7 to 0.8. It operates at ambient temperatures from -40 °C to 85 °C and complies with IEC 60068-1 climatic category 40/085/21. The fuse meets application standards IEC/UL 62368-1 and complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, REACH, CE, and UKCA requirements. It is designed for mounting in fuseholders or clips and has a physical size of 20 mm in length and 4.5 mm in diameter. The unit weight is 1.19 g.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | SA 5x20 |
| Product Name | Miniature Fuse, 5 x 20 mm, Super-Quick-Acting FF, 250 VAC |
| Fuse Type | Miniature |
| Fuse Material | Ceramic |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |