PFUF -- SURFACE MOUNT FUSE, PTC, 1210 FOOTPRINT, 3.2 X 2.6 MM, 30 VDC
SCHURTER IncSurface Mount Fuse, PTC, 1210 footprint, 3.2 x 2.6 mm, 30 VDCPFUF
Description
Description
Directly solderable on printed circuit boards
100% compatible with the PFMU type
Applications
Game console port protection
PC motherboards
Cellular Phone
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Directly solderable on printed circuit boards
100% compatible with the PFMU type
Applications
Game console port protection
PC motherboards
Cellular Phone
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PFUF series consists of surface mount resettable fuses with a 1210 footprint measuring 3.2 mm by 2.6 mm, rated for up to 30 VDC and available with hold currents from 0.05 A to 1.5 A. The devices are designed for reflow soldering, operate over a temperature range of -40 °C to 85 °C, and meet MSL 1 moisture sensitivity level. They comply with IEC 62319-1-1, UL 1434, CSA 22.2 No. 0, and are certified under UL UR File E172175 and TÜV. The series supports applications in audio, video, and communication equipment per IEC/UL 62368-1, and complies with RoHS, China RoHS, REACH, and UKCA directives. Packaging is in 3000-piece reels per IEC 60286-3 Type 2a.
Datasheet Summary Powered by GS/AI
The PFUF series consists of surface mount resettable fuses with a 1210 footprint measuring 3.2 mm by 2.6 mm, rated for up to 30 VDC and available with hold currents from 0.05 A to 1.5 A. The devices are designed for reflow soldering, operate over a temperature range of -40 °C to 85 °C, and meet MSL 1 moisture sensitivity level. They comply with IEC 62319-1-1, UL 1434, CSA 22.2 No. 0, and are certified under UL UR File E172175 and TÜV. The series supports applications in audio, video, and communication equipment per IEC/UL 62368-1, and complies with RoHS, China RoHS, REACH, and UKCA directives. Packaging is in 3000-piece reels per IEC 60286-3 Type 2a.
Surface Mount Fuse, PTC, 1210 footprint, 3.2 x 2.6 mm, 30 VDC
PFUF
Surface Mount Fuse, PTC, 1210 footprint, 3.2 x 2.6 mm, 30 VDC
PFUF
Description
Directly solderable on printed circuit boards
100% compatible with the PFMU type
Applications
Game console port protection
PC motherboards
Cellular Phone
Description
Directly solderable on printed circuit boards
100% compatible with the PFMU type
Applications
Game console port protection
PC motherboards
Cellular Phone
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Fuses
Product Number
PFUF
Product Name
Surface Mount Fuse, PTC, 1210 footprint, 3.2 x 2.6 mm, 30 VDC