SCHURTER Inc UHS Fuse 50 - 100A, 32/50 VDC, 8.4 x 9.4 mm UHS

Description
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 2000A Safe tripping in 10s at twice the rated current High range of operating temperature Small component height of 4.7 mm Applications Automotive Telecom equipment Datacenter appliances Power tools
Request a Quote
Description
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 2000A Safe tripping in 10s at twice the rated current High range of operating temperature Small component height of 4.7 mm Applications Automotive Telecom equipment Datacenter appliances Power tools
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UHS fuse is a quick-acting, surface-mount fuse designed for SELV applications requiring high rated current and breaking capacity, with a compact size of 8.4 mm length and 4.7 mm height. It is rated for operation from -55 °C to 125 °C and has a breaking capacity of up to 2000 A at 16 VDC. The fuse trips safely within 10 seconds at twice the rated current and complies with UL 248-13, CSA C22.2 No. 248.13:22, AEC-Q200, RoHS, and REACH standards. It supports reflow soldering and is packaged in tape on reel per IEC 60286-3 Type 2a.

Datasheet Summary
Powered by GS/AI

The UHS fuse is a quick-acting, surface-mount fuse designed for SELV applications requiring high rated current and breaking capacity, with a compact size of 8.4 mm length and 4.7 mm height. It is rated for operation from -55 °C to 125 °C and has a breaking capacity of up to 2000 A at 16 VDC. The fuse trips safely within 10 seconds at twice the rated current and complies with UL 248-13, CSA C22.2 No. 248.13:22, AEC-Q200, RoHS, and REACH standards. It supports reflow soldering and is packaged in tape on reel per IEC 60286-3 Type 2a.

Suppliers

Company
Product
Description
Supplier Links
UHS Fuse 50 - 100A, 32/50 VDC, 8.4 x 9.4 mm - UHS - SCHURTER Inc
Santa Rosa, CA, United States
UHS Fuse 50 - 100A, 32/50 VDC, 8.4 x 9.4 mm
UHS
UHS Fuse 50 - 100A, 32/50 VDC, 8.4 x 9.4 mm UHS
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current. Unique Selling Proposition High breaking capacity up to 2000A Safe tripping in 10s at twice the rated current High range of operating temperature Small component height of 4.7 mm Applications Automotive Telecom equipment Datacenter appliances Power tools

Description

  • This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation at 2x rated current.

Unique Selling Proposition

  • High breaking capacity up to 2000A
  • Safe tripping in 10s at twice the rated current
  • High range of operating temperature
  • Small component height of 4.7 mm

Applications

  • Automotive
  • Telecom equipment
  • Datacenter appliances
  • Power tools
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number UHS
Product Name UHS Fuse 50 - 100A, 32/50 VDC, 8.4 x 9.4 mm
Mounting

PCB,SMT

Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3119.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-1975-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-2760-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details