The UMT-W is a surface mount fuse designed for circuit protection in industrial and safety-critical applications, with a rectangular ceramic package measuring 5.3 x 16 mm. It is rated for 125 VAC and 125 VDC, with a breaking capacity of up to 1000 A, and supports rated currents from 5 A to 20 A. The fuse has a Super-Time-Lag TT characteristic, is impermeable to potting compounds, and meets IEC 60127-7 and UL 248-14 standards. It is suitable for fail-safe applications and complies with RoHS, REACH, and China RoHS regulations. The device is rated for operation from -55 °C to 125 °C, has a moisture sensitivity level of MSL 1, and is assembled using reflow soldering. It meets AEC-Q200 and various MIL-STD vibration, thermal shock, and mechanical shock requirements.
Description
Unique Selling Proposition
Applications
Other versions on request
Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse Withstand Voltage
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | UMT-W |
| Product Name | Surface Mount Fuse, 5.3 x 16 mm, Super-Time-Lag TT, 125 VAC / 125 VDC, Breaking Capacity ≤ 1000 A |
| Fuse Material | Ceramic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |