The SPT 6.3x32 is a miniature time-lag fuse for circuit protection, housed in a glass or ceramic tube with sand filling and copper alloy endcaps, measuring 32 mm in length. It is rated for voltages up to 250 VAC and 63 VDC, with breaking capacities ranging from 1 kA to 20 kA depending on voltage and current rating. The fuse operates within an ambient temperature range of -40 °C to 85 °C and complies with UL 248-14, CSA22.2 No. 248.14, IEC/UL 62368-1, CE, UKCA, RoHS, China RoHS, and REACH standards. Its pre-arcing time and melting I²t values vary by current rating, with power dissipation up to 8600 mW at 32 A. The part is designed for mounting in fuseholders and comes in a small box pack of 10 pieces.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | SPT 6.3x32 |
| Product Name | Miniature Fuse, 6.3 x 32 mm, Time-Lag T, Sand, 250 VAC |
| Fuse Type | Miniature |
| Fuse Material | Glass; Ceramic; Polymeric |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |