SCHURTER Inc SMD 2.5A 15V 5A Circuit Protection Fuse PFSM.250.2

Description
PTC Resettable Fuse, 2.5A Hold, 15V, 5A Trip, SMD Product overview: PFSM.250.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 15V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 15V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.250.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 2.5A Hold, 15V, 5A Trip, SMD Product overview: PFSM.250.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 15V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 15V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.250.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 15V 5A Circuit Protection Fuse
150-PFSM.250.2
SMD 2.5A 15V 5A Circuit Protection Fuse 150-PFSM.250.2
PTC Resettable Fuse, 2.5A Hold, 15V, 5A Trip, SMD Product overview: PFSM.250.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 15V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 15V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.250.2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 2.5A Hold, 15V, 5A Trip, SMD Product overview: PFSM.250.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 15V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 15V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.250.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - PFSM.250.2 - 854185-PFSM.250.2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PFSM.250.2
854185-PFSM.250.2
PTC Resettable Fuses - PFSM.250.2 854185-PFSM.250.2
Manufacturer: Schurter Inc. Win Source Part Number: 854185-PFSM.250.2 Series: PFSM Features: PTC Resettable Fuse 2.5 A Ih Package: Reel - TR Family Name: PFSM.250 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1500 Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 486-1181-6, PFSM.250.2-ND, 486-1181-2, PFSM2502, 486-1181-1

Manufacturer: Schurter Inc.
Win Source Part Number: 854185-PFSM.250.2
Series: PFSM
Features: PTC Resettable Fuse 2.5 A Ih
Package: Reel - TR
Family Name: PFSM.250
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 486-1181-6, PFSM.250.2-ND, 486-1181-2, PFSM2502, 486-1181-1

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PFSM.250.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PFSM.250.2
Circuit Protection - PTC Resettable Fuses PFSM.250.2
PTC RESET FUSE 15V 2.5A 2SMD

PTC RESET FUSE 15V 2.5A 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PFSM.250.2 854185-PFSM.250.2 PFSM.250.2
Product Name SMD 2.5A 15V 5A Circuit Protection Fuse PTC Resettable Fuses - PFSM.250.2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 004110311 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers