Xoxide XSPC Dual 5.25" Bay LED Res W/Split Reservoirs 70163

Description
Acrylic Dual 5.25” Split Bay Reservoir Ideal for dual loop systems. Comes complete with 2 different face plates so you can pick your color, plus LEDs to give your reservoir amazing illumination! - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED
Description
Acrylic Dual 5.25” Split Bay Reservoir Ideal for dual loop systems. Comes complete with 2 different face plates so you can pick your color, plus LEDs to give your reservoir amazing illumination! - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Suppliers

Company
Product
Description
Supplier Links
XSPC Dual 5.25
Malvern, PA, USA
XSPC Dual 5.25" Bay LED Res W/Split Reservoirs
70163
XSPC Dual 5.25" Bay LED Res W/Split Reservoirs 70163
Acrylic Dual 5.25” Split Bay Reservoir Ideal for dual loop systems. Comes complete with 2 different face plates so you can pick your color, plus LEDs to give your reservoir amazing illumination! - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Acrylic Dual 5.25”
Split Bay Reservoir
Ideal for dual loop systems. Comes complete with 2 different face plates so you can pick your color, plus LEDs to give your reservoir amazing illumination!

- Split Reservoir Chamber
- G1/4" Thread
- Dimensions: 149 x 104 x 85.5mm
- Removable Brushed Aluminium Faceplates
- High Quality Acrylic
- Brass screw threads
- 2x 5mm LED holes
- Individually pressure tested

Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70163
Product Name XSPC Dual 5.25" Bay LED Res W/Split Reservoirs
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details