Xoxide Koolance RP-401X2 Single 5.25in Reservoir for 1-2 PMP-400 70954

Description
's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient bottom plug, the front reservoirs can be separated or combined without disassembling the unit. Top fill ports are available for each reservoir. Machined from a solid piece of acetal for maximum reliability, the RP-401X2 has a thick acrylic window, front aluminum bezel, and stainless steel bottom covers. Two sets of G 1/4 BSP threaded inlet and outlets appear on the back, designated "P1" and "P2" for each pump. If one pump is used, an acetal blocker is included to occupy the second pump location. There are two pre-drilled holes for optional 3mm LEDs above the acrylic window. CD bay mounting screws and pump attachment hardware are included. Capacity per reservoir = approx. 2.7 fl oz (80ml). Weight without pumps = 1.75 lbs (0.8kg). Total dimensions = 5.8" (14.8cm) W x 5.4" (13.6cm) L x 1.7" (4.2cm) H.
Description
's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient bottom plug, the front reservoirs can be separated or combined without disassembling the unit. Top fill ports are available for each reservoir. Machined from a solid piece of acetal for maximum reliability, the RP-401X2 has a thick acrylic window, front aluminum bezel, and stainless steel bottom covers. Two sets of G 1/4 BSP threaded inlet and outlets appear on the back, designated "P1" and "P2" for each pump. If one pump is used, an acetal blocker is included to occupy the second pump location. There are two pre-drilled holes for optional 3mm LEDs above the acrylic window. CD bay mounting screws and pump attachment hardware are included. Capacity per reservoir = approx. 2.7 fl oz (80ml). Weight without pumps = 1.75 lbs (0.8kg). Total dimensions = 5.8" (14.8cm) W x 5.4" (13.6cm) L x 1.7" (4.2cm) H.

Suppliers

Company
Product
Description
Supplier Links
Koolance RP-401X2 Single 5.25in Reservoir for 1-2 PMP-400 - 70954 - Xoxide
Malvern, PA, USA
Koolance RP-401X2 Single 5.25in Reservoir for 1-2 PMP-400
70954
Koolance RP-401X2 Single 5.25in Reservoir for 1-2 PMP-400 70954
's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient bottom plug, the front reservoirs can be separated or combined without disassembling the unit. Top fill ports are available for each reservoir. Machined from a solid piece of acetal for maximum reliability, the RP-401X2 has a thick acrylic window, front aluminum bezel, and stainless steel bottom covers. Two sets of G 1/4 BSP threaded inlet and outlets appear on the back, designated "P1" and "P2" for each pump. If one pump is used, an acetal blocker is included to occupy the second pump location. There are two pre-drilled holes for optional 3mm LEDs above the acrylic window. CD bay mounting screws and pump attachment hardware are included. Capacity per reservoir = approx. 2.7 fl oz (80ml). Weight without pumps = 1.75 lbs (0.8kg). Total dimensions = 5.8" (14.8cm) W x 5.4" (13.6cm) L x 1.7" (4.2cm) H.

's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient bottom plug, the front reservoirs can be separated or combined without disassembling the unit. Top fill ports are available for each reservoir.
Machined from a solid piece of acetal for maximum reliability, the RP-401X2 has a thick acrylic window, front aluminum bezel, and stainless steel bottom covers. Two sets of G 1/4 BSP threaded inlet and outlets appear on the back, designated "P1" and "P2" for each pump. If one pump is used, an acetal blocker is included to occupy the second pump location.
There are two pre-drilled holes for optional 3mm LEDs above the acrylic window. CD bay mounting screws and pump attachment hardware are included. Capacity per reservoir = approx. 2.7 fl oz (80ml). Weight without pumps = 1.75 lbs (0.8kg). Total dimensions = 5.8" (14.8cm) W x 5.4" (13.6cm) L x 1.7" (4.2cm) H.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70954
Product Name Koolance RP-401X2 Single 5.25in Reservoir for 1-2 PMP-400
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 2.11 gallons (8 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details