Xoxide XSPC Single 5.25" Bay Reservoir 70158

Description
XSPC Single 5.25" Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 42.5mm - High Quality Acrylic - Brass screw threads - Internal dividers to reduce bubbles and noise - Removable Brushed Aluminium Faceplates - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED
Description
XSPC Single 5.25" Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 42.5mm - High Quality Acrylic - Brass screw threads - Internal dividers to reduce bubbles and noise - Removable Brushed Aluminium Faceplates - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Suppliers

Company
Product
Description
Supplier Links
XSPC Single 5.25
Malvern, PA, USA
XSPC Single 5.25" Bay Reservoir
70158
XSPC Single 5.25" Bay Reservoir 70158
XSPC Single 5.25" Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 42.5mm - High Quality Acrylic - Brass screw threads - Internal dividers to reduce bubbles and noise - Removable Brushed Aluminium Faceplates - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

XSPC Single 5.25" Bay Reservoir (Alu Front)

- G1/4" Thread
- Dimensions: 149 x 104 x 42.5mm
- High Quality Acrylic
- Brass screw threads
- Internal dividers to reduce bubbles and noise
- Removable Brushed Aluminium Faceplates
- Individually pressure tested

Supplied with black and silver aluminium faceplates,
screws, allen key, and blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70158
Product Name XSPC Single 5.25" Bay Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details