Xoxide Primochill Myriad D5 Dual Bay Reservoir - UV Green 70880

Description
After a year or so of evolutionary development and back to the basics ground up building, PrimoChill has taken a another leap forward with the introduction of the Myriad Reservoir System. Designed with long-term usability and functionality in mind, the Myriad is about to shatter the concept of one part, one function. At the heart of the Myriad is a rock solid water tight double sided reservoir frame, with unlimited possibilities of use. The concept of single purpose single use is no longer the standard in computer cooling, the Myriad was made to serve as the most versatile, most creative, and adaptive reservoir to grace the water cooling community. It doesn't matter if you're just starting on your first water cooling adventure, or if you are a seasoned PRO looking for something different to set your build apart from all the rest, the Myriad has all the building blocks to get the job done, without breaking the bank. Note: These reservoirs are designed to be used with a pump and is required for usage! Features: Compact Reservoir and Pump Combo Universal Precision Mounting System Single or Dual "Loop" Configuration Industry Standard G 1/4 Threaded Inlets/Outlets Rapid Fill/Bleed System with G 1/4 Funnel Clean Unobtrusive Front Appearance Injected Colors - Not Post Dyed - No Leaching O-ring and Screws - No Glued Parts Cost Effective Lightweight Specifications: Pump Compatibility: Swiftech MCP655 Swiftech MCP655-B Koolance PMP-450 Koolance PMP-450S Laing D5 Series
Description
After a year or so of evolutionary development and back to the basics ground up building, PrimoChill has taken a another leap forward with the introduction of the Myriad Reservoir System. Designed with long-term usability and functionality in mind, the Myriad is about to shatter the concept of one part, one function. At the heart of the Myriad is a rock solid water tight double sided reservoir frame, with unlimited possibilities of use. The concept of single purpose single use is no longer the standard in computer cooling, the Myriad was made to serve as the most versatile, most creative, and adaptive reservoir to grace the water cooling community. It doesn't matter if you're just starting on your first water cooling adventure, or if you are a seasoned PRO looking for something different to set your build apart from all the rest, the Myriad has all the building blocks to get the job done, without breaking the bank. Note: These reservoirs are designed to be used with a pump and is required for usage! Features: Compact Reservoir and Pump Combo Universal Precision Mounting System Single or Dual "Loop" Configuration Industry Standard G 1/4 Threaded Inlets/Outlets Rapid Fill/Bleed System with G 1/4 Funnel Clean Unobtrusive Front Appearance Injected Colors - Not Post Dyed - No Leaching O-ring and Screws - No Glued Parts Cost Effective Lightweight Specifications: Pump Compatibility: Swiftech MCP655 Swiftech MCP655-B Koolance PMP-450 Koolance PMP-450S Laing D5 Series

Suppliers

Company
Product
Description
Supplier Links
Primochill Myriad D5 Dual Bay Reservoir - UV Green - 70880 - Xoxide
Malvern, PA, USA
Primochill Myriad D5 Dual Bay Reservoir - UV Green
70880
Primochill Myriad D5 Dual Bay Reservoir - UV Green 70880
After a year or so of evolutionary development and back to the basics ground up building, PrimoChill has taken a another leap forward with the introduction of the Myriad Reservoir System. Designed with long-term usability and functionality in mind, the Myriad is about to shatter the concept of one part, one function. At the heart of the Myriad is a rock solid water tight double sided reservoir frame, with unlimited possibilities of use. The concept of single purpose single use is no longer the standard in computer cooling, the Myriad was made to serve as the most versatile, most creative, and adaptive reservoir to grace the water cooling community. It doesn't matter if you're just starting on your first water cooling adventure, or if you are a seasoned PRO looking for something different to set your build apart from all the rest, the Myriad has all the building blocks to get the job done, without breaking the bank. Note: These reservoirs are designed to be used with a pump and is required for usage! Features: Compact Reservoir and Pump Combo Universal Precision Mounting System Single or Dual "Loop" Configuration Industry Standard G 1/4 Threaded Inlets/Outlets Rapid Fill/Bleed System with G 1/4 Funnel Clean Unobtrusive Front Appearance Injected Colors - Not Post Dyed - No Leaching O-ring and Screws - No Glued Parts Cost Effective Lightweight Specifications: Pump Compatibility: Swiftech MCP655 Swiftech MCP655-B Koolance PMP-450 Koolance PMP-450S Laing D5 Series

After a year or so of evolutionary development and back to the basics ground up building, PrimoChill has taken a another leap forward with the introduction of the Myriad Reservoir System. Designed with long-term usability and functionality in mind, the Myriad is about to shatter the concept of one part, one function. At the heart of the Myriad is a rock solid water tight double sided reservoir frame, with unlimited possibilities of use. The concept of single purpose single use is no longer the standard in computer cooling, the Myriad was made to serve as the most versatile, most creative, and adaptive reservoir to grace the water cooling community. It doesn't matter if you're just starting on your first water cooling adventure, or if you are a seasoned PRO looking for something different to set your build apart from all the rest, the Myriad has all the building blocks to get the job done, without breaking the bank.
Note: These reservoirs are designed to be used with a pump and is required for usage!
Features:

  • Compact Reservoir and Pump Combo
  • Universal Precision Mounting System
  • Single or Dual "Loop" Configuration
  • Industry Standard G 1/4 Threaded Inlets/Outlets
  • Rapid Fill/Bleed System with G 1/4 Funnel
  • Clean Unobtrusive Front Appearance
  • Injected Colors - Not Post Dyed - No Leaching
  • O-ring and Screws - No Glued Parts
  • Cost Effective
  • Lightweight

Specifications:

  • Pump Compatibility:
    • Swiftech MCP655
    • Swiftech MCP655-B
    • Koolance PMP-450
    • Koolance PMP-450S
    • Laing D5 Series
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70880
Product Name Primochill Myriad D5 Dual Bay Reservoir - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details