Xoxide FrozenQ Liquid Fusion V Series 160mm Reservoir - Green 70910

Description
It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time. The reservoir features two ports on the bottom of the reservoir, and one fill port on the top. Side ports are available at an additional cost. Each reservoir comes with a pair of extra thick laser cut mounting clips and one Feser chrome fill plug. Available in various sizes and colors for the perfect fit and is an incredible mod to your case. Ports: Side or Normal Port Threading: G1/4" Tube Diameter: 2" / 50.8mm Cap Diameter: 2-1/4" / 57.15mm Materials: Black Acetal, Polycarbonate Tubing, Cast Acrylic Rod
Description
It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time. The reservoir features two ports on the bottom of the reservoir, and one fill port on the top. Side ports are available at an additional cost. Each reservoir comes with a pair of extra thick laser cut mounting clips and one Feser chrome fill plug. Available in various sizes and colors for the perfect fit and is an incredible mod to your case. Ports: Side or Normal Port Threading: G1/4" Tube Diameter: 2" / 50.8mm Cap Diameter: 2-1/4" / 57.15mm Materials: Black Acetal, Polycarbonate Tubing, Cast Acrylic Rod

Suppliers

Company
Product
Description
Supplier Links
FrozenQ Liquid Fusion V Series 160mm Reservoir - Green - 70910 - Xoxide
Malvern, PA, USA
FrozenQ Liquid Fusion V Series 160mm Reservoir - Green
70910
FrozenQ Liquid Fusion V Series 160mm Reservoir - Green 70910
It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time. The reservoir features two ports on the bottom of the reservoir, and one fill port on the top. Side ports are available at an additional cost. Each reservoir comes with a pair of extra thick laser cut mounting clips and one Feser chrome fill plug. Available in various sizes and colors for the perfect fit and is an incredible mod to your case. Ports: Side or Normal Port Threading: G1/4" Tube Diameter: 2" / 50.8mm Cap Diameter: 2-1/4" / 57.15mm Materials: Black Acetal, Polycarbonate Tubing, Cast Acrylic Rod

It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time. The reservoir features two ports on the bottom of the reservoir, and one fill port on the top. Side ports are available at an additional cost. Each reservoir comes with a pair of extra thick laser cut mounting clips and one Feser chrome fill plug. Available in various sizes and colors for the perfect fit and is an incredible mod to your case.

  • Ports: Side or Normal
  • Port Threading: G1/4"
  • Tube Diameter: 2" / 50.8mm
  • Cap Diameter: 2-1/4" / 57.15mm
  • Materials: Black Acetal, Polycarbonate Tubing, Cast Acrylic Rod
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70910
Product Name FrozenQ Liquid Fusion V Series 160mm Reservoir - Green
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Lube USA, Inc.
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details