Xoxide XSPC Dual DDC Dual 5.25" bay Reservoir 70165

Description
Acrylic Dual 5.25” Reservoir for Two Laing DDC's Ideal for dual loop systems - Supports two DDC pumps - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 3x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED
Description
Acrylic Dual 5.25” Reservoir for Two Laing DDC's Ideal for dual loop systems - Supports two DDC pumps - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 3x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Suppliers

Company
Product
Description
Supplier Links
XSPC Dual DDC Dual 5.25
Malvern, PA, USA
XSPC Dual DDC Dual 5.25" bay Reservoir
70165
XSPC Dual DDC Dual 5.25" bay Reservoir 70165
Acrylic Dual 5.25” Reservoir for Two Laing DDC's Ideal for dual loop systems - Supports two DDC pumps - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 3x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Acrylic Dual 5.25” Reservoir
for Two Laing DDC's
Ideal for dual loop systems

- Supports two DDC pumps
- Split Reservoir Chamber
- G1/4" Thread
- Dimensions: 149 x 104 x 85.5mm
- Removable Brushed Aluminium Faceplates
- High Quality Acrylic
- Brass screw threads with anti-vibration mounts
- 3x 5mm LED holes
- Individually pressure tested

Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70165
Product Name XSPC Dual DDC Dual 5.25" bay Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8
Specs
Reservoir Capacity 0.0781 gallons (0.2957 liters)
Material Plastic
Mounting Style Remote Mounting
View Details