Xoxide FrozenQ Reactor Core V Series Reservoir - 250mm 70921

Description
Finish off your water cooling system with an amazing reservoir where you get to choose the color! The inner UV CCFL (included) of the Reactor Core is surrounded by two Plexi tubes. The tubes are completely surrounded by the coolant of your choice when filled and hence allow a unique glowing light from the inside of the reservoir, no matter if the coolant itself is also UV-reactive or not. The CCFL is equipped with the common 3-Pin connector which is used on most CCFLs. (transformer not included) Besides all the optical considerations functionality was never forgotten. The reservoir is equipped with 1/4" threads for inlet and outlet. A third 1/4" threaded opening, which is sealed by a silver screw cap when shipped, can be used for filling with e.g. a Fillport. Two included Plexi mounts ensure safe and reliable mounting inside our outside of the case. Technical specifications: Material: Polycarbonate, Acetal Tube diameter: 50mm
Description
Finish off your water cooling system with an amazing reservoir where you get to choose the color! The inner UV CCFL (included) of the Reactor Core is surrounded by two Plexi tubes. The tubes are completely surrounded by the coolant of your choice when filled and hence allow a unique glowing light from the inside of the reservoir, no matter if the coolant itself is also UV-reactive or not. The CCFL is equipped with the common 3-Pin connector which is used on most CCFLs. (transformer not included) Besides all the optical considerations functionality was never forgotten. The reservoir is equipped with 1/4" threads for inlet and outlet. A third 1/4" threaded opening, which is sealed by a silver screw cap when shipped, can be used for filling with e.g. a Fillport. Two included Plexi mounts ensure safe and reliable mounting inside our outside of the case. Technical specifications: Material: Polycarbonate, Acetal Tube diameter: 50mm

Suppliers

Company
Product
Description
Supplier Links
FrozenQ Reactor Core V Series Reservoir - 250mm - 70921 - Xoxide
Malvern, PA, USA
FrozenQ Reactor Core V Series Reservoir - 250mm
70921
FrozenQ Reactor Core V Series Reservoir - 250mm 70921
Finish off your water cooling system with an amazing reservoir where you get to choose the color! The inner UV CCFL (included) of the Reactor Core is surrounded by two Plexi tubes. The tubes are completely surrounded by the coolant of your choice when filled and hence allow a unique glowing light from the inside of the reservoir, no matter if the coolant itself is also UV-reactive or not. The CCFL is equipped with the common 3-Pin connector which is used on most CCFLs. (transformer not included) Besides all the optical considerations functionality was never forgotten. The reservoir is equipped with 1/4" threads for inlet and outlet. A third 1/4" threaded opening, which is sealed by a silver screw cap when shipped, can be used for filling with e.g. a Fillport. Two included Plexi mounts ensure safe and reliable mounting inside our outside of the case. Technical specifications: Material: Polycarbonate, Acetal Tube diameter: 50mm

Finish off your water cooling system with an amazing reservoir where you get to choose the color! The inner UV CCFL (included) of the Reactor Core is surrounded by two Plexi tubes. The tubes are completely surrounded by the coolant of your choice when filled and hence allow a unique glowing light from the inside of the reservoir, no matter if the coolant itself is also UV-reactive or not. The CCFL is equipped with the common 3-Pin connector which is used on most CCFLs. (transformer not included)
Besides all the optical considerations functionality was never forgotten. The reservoir is equipped with 1/4" threads for inlet and outlet. A third 1/4" threaded opening, which is sealed by a silver screw cap when shipped, can be used for filling with e.g. a Fillport. Two included Plexi mounts ensure safe and reliable mounting inside our outside of the case.
Technical specifications:

  • Material: Polycarbonate, Acetal
  • Tube diameter: 50mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70921
Product Name FrozenQ Reactor Core V Series Reservoir - 250mm
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 2.11 gallons (8 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details