Xoxide Swiftech MCRES-Micro Hi-Flo Reservoir (SFF) - 3/8 & 1/2in 20708

Description
The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no annoying sloshing sounds and is completely free of any air entrainment even at the lowest possible operating levels! A high quality O-ring seal prevents leaks and helps keep contaminates out. Sturdy reinforced acrylic construction eliminates weaknesses that make other acrylic reservoirs prone to stress fractures. This clear acrylic construction makes the MCRES-Micro perfect for UV dyed coolants and show cases. Installation of the MCRES-Micro is easy with a variety of included brackets for your mounting pleasure! Features: Small size allows it to be installed in most systems including many small form factor cases Does not require you to sacrifice a drive bay No annoying sloshing sounds Completely free of any air entrainment even at the lowest possible operating levels Approximately 24 months of continuous operation without refill in 3/8” system and 18 months in 1/2” system Transparent acrylic panel construction Universal use with high flow systems Highest reliable thanks to O-ring seal High quality reinforced clear acrylic construction looks great with UV dyed coolant Specifications: Material: Clear Acrylic Laser-Cut Panel Dimensions: See Schematic Above Maximum Capacity: 4.5oz, 133cc Barbs: 2 x 3/8” and 2 x 1/2” Fittings
Description
The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no annoying sloshing sounds and is completely free of any air entrainment even at the lowest possible operating levels! A high quality O-ring seal prevents leaks and helps keep contaminates out. Sturdy reinforced acrylic construction eliminates weaknesses that make other acrylic reservoirs prone to stress fractures. This clear acrylic construction makes the MCRES-Micro perfect for UV dyed coolants and show cases. Installation of the MCRES-Micro is easy with a variety of included brackets for your mounting pleasure! Features: Small size allows it to be installed in most systems including many small form factor cases Does not require you to sacrifice a drive bay No annoying sloshing sounds Completely free of any air entrainment even at the lowest possible operating levels Approximately 24 months of continuous operation without refill in 3/8” system and 18 months in 1/2” system Transparent acrylic panel construction Universal use with high flow systems Highest reliable thanks to O-ring seal High quality reinforced clear acrylic construction looks great with UV dyed coolant Specifications: Material: Clear Acrylic Laser-Cut Panel Dimensions: See Schematic Above Maximum Capacity: 4.5oz, 133cc Barbs: 2 x 3/8” and 2 x 1/2” Fittings

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCRES-Micro Hi-Flo Reservoir (SFF) - 3/8 & 1/2in - 20708 - Xoxide
Malvern, PA, USA
Swiftech MCRES-Micro Hi-Flo Reservoir (SFF) - 3/8 & 1/2in
20708
Swiftech MCRES-Micro Hi-Flo Reservoir (SFF) - 3/8 & 1/2in 20708
The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no annoying sloshing sounds and is completely free of any air entrainment even at the lowest possible operating levels! A high quality O-ring seal prevents leaks and helps keep contaminates out. Sturdy reinforced acrylic construction eliminates weaknesses that make other acrylic reservoirs prone to stress fractures. This clear acrylic construction makes the MCRES-Micro perfect for UV dyed coolants and show cases. Installation of the MCRES-Micro is easy with a variety of included brackets for your mounting pleasure! Features: Small size allows it to be installed in most systems including many small form factor cases Does not require you to sacrifice a drive bay No annoying sloshing sounds Completely free of any air entrainment even at the lowest possible operating levels Approximately 24 months of continuous operation without refill in 3/8” system and 18 months in 1/2” system Transparent acrylic panel construction Universal use with high flow systems Highest reliable thanks to O-ring seal High quality reinforced clear acrylic construction looks great with UV dyed coolant Specifications: Material: Clear Acrylic Laser-Cut Panel Dimensions: See Schematic Above Maximum Capacity: 4.5oz, 133cc Barbs: 2 x 3/8” and 2 x 1/2” Fittings

The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no annoying sloshing sounds and is completely free of any air entrainment even at the lowest possible operating levels!
A high quality O-ring seal prevents leaks and helps keep contaminates out. Sturdy reinforced acrylic construction eliminates weaknesses that make other acrylic reservoirs prone to stress fractures. This clear acrylic construction makes the MCRES-Micro perfect for UV dyed coolants and show cases.
Installation of the MCRES-Micro is easy with a variety of included brackets for your mounting pleasure!
Features:

  • Small size allows it to be installed in most systems including many small form factor cases
  • Does not require you to sacrifice a drive bay
  • No annoying sloshing sounds
  • Completely free of any air entrainment even at the lowest possible operating levels
  • Approximately 24 months of continuous operation without refill in 3/8” system and 18 months in 1/2” system
  • Transparent acrylic panel construction
  • Universal use with high flow systems
  • Highest reliable thanks to O-ring seal
  • High quality reinforced clear acrylic construction looks great with UV dyed coolant

Specifications:

  • Material: Clear Acrylic Laser-Cut Panel
  • Dimensions: See Schematic Above
  • Maximum Capacity: 4.5oz, 133cc
  • Barbs: 2 x 3/8” and 2 x 1/2” Fittings
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 20708
Product Name Swiftech MCRES-Micro Hi-Flo Reservoir (SFF) - 3/8 & 1/2in
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details