Xoxide FrozenQ Fusion Dual Bay Black Acetal Reservoir - UV Red 70918

Description
Evolve your system to the next level with the new FrozenQ Fusion Dual Bay reservoir. The Fusion Dual Bay features a solid CNC milled body with a fluorescent acrylic helical fixture for a unique visual effect. Choose from one of four standard colors, or choose your own combination from our color chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the reservoir are machined and fabricated at the secret FrozenQ labs. The Fusion Dual Bay reservoir has 3 rear G1/4" ports and 1 top G1/4" port for filling. Each reservoir comes with two fill plugs to close up whichever ports your choose not to use. One of the biggest features to be integrated into the Fusion Dual Bay design is the modular pump mount system. Rather than having to purchase a bay reservoir with an integrated pump mount that only works with one style of pump, you can choose to purchase a special pump mount for a MCP355/DDC pump, a D5 pump, or choose to not integrate a pump at all. It's your choice! Dimensions: 5.75"x3.31"x2.25" Form: Dual 5.25" Bay Ports: 4 G1/4" Included Items: -1x Fusion Bay Reservoir -2x G1/4" Fill Plugs -4" UV Cathode Bulb -Required Mounting Hardware
Description
Evolve your system to the next level with the new FrozenQ Fusion Dual Bay reservoir. The Fusion Dual Bay features a solid CNC milled body with a fluorescent acrylic helical fixture for a unique visual effect. Choose from one of four standard colors, or choose your own combination from our color chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the reservoir are machined and fabricated at the secret FrozenQ labs. The Fusion Dual Bay reservoir has 3 rear G1/4" ports and 1 top G1/4" port for filling. Each reservoir comes with two fill plugs to close up whichever ports your choose not to use. One of the biggest features to be integrated into the Fusion Dual Bay design is the modular pump mount system. Rather than having to purchase a bay reservoir with an integrated pump mount that only works with one style of pump, you can choose to purchase a special pump mount for a MCP355/DDC pump, a D5 pump, or choose to not integrate a pump at all. It's your choice! Dimensions: 5.75"x3.31"x2.25" Form: Dual 5.25" Bay Ports: 4 G1/4" Included Items: -1x Fusion Bay Reservoir -2x G1/4" Fill Plugs -4" UV Cathode Bulb -Required Mounting Hardware

Suppliers

Company
Product
Description
Supplier Links
FrozenQ Fusion Dual Bay Black Acetal Reservoir - UV Red - 70918 - Xoxide
Malvern, PA, USA
FrozenQ Fusion Dual Bay Black Acetal Reservoir - UV Red
70918
FrozenQ Fusion Dual Bay Black Acetal Reservoir - UV Red 70918
Evolve your system to the next level with the new FrozenQ Fusion Dual Bay reservoir. The Fusion Dual Bay features a solid CNC milled body with a fluorescent acrylic helical fixture for a unique visual effect. Choose from one of four standard colors, or choose your own combination from our color chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the reservoir are machined and fabricated at the secret FrozenQ labs. The Fusion Dual Bay reservoir has 3 rear G1/4" ports and 1 top G1/4" port for filling. Each reservoir comes with two fill plugs to close up whichever ports your choose not to use. One of the biggest features to be integrated into the Fusion Dual Bay design is the modular pump mount system. Rather than having to purchase a bay reservoir with an integrated pump mount that only works with one style of pump, you can choose to purchase a special pump mount for a MCP355/DDC pump, a D5 pump, or choose to not integrate a pump at all. It's your choice! Dimensions: 5.75"x3.31"x2.25" Form: Dual 5.25" Bay Ports: 4 G1/4" Included Items: -1x Fusion Bay Reservoir -2x G1/4" Fill Plugs -4" UV Cathode Bulb -Required Mounting Hardware

Evolve your system to the next level with the new FrozenQ Fusion Dual Bay reservoir. The Fusion Dual Bay features a solid CNC milled body with a fluorescent acrylic helical fixture for a unique visual effect. Choose from one of four standard colors, or choose your own combination from our color chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the reservoir are machined and fabricated at the secret FrozenQ labs.
The Fusion Dual Bay reservoir has 3 rear G1/4" ports and 1 top G1/4" port for filling. Each reservoir comes with two fill plugs to close up whichever ports your choose not to use.
One of the biggest features to be integrated into the Fusion Dual Bay design is the modular pump mount system. Rather than having to purchase a bay reservoir with an integrated pump mount that only works with one style of pump, you can choose to purchase a special pump mount for a MCP355/DDC pump, a D5 pump, or choose to not integrate a pump at all. It's your choice!

  • Dimensions: 5.75"x3.31"x2.25"
  • Form: Dual 5.25" Bay
  • Ports: 4 G1/4"
  • Included Items:
    -1x Fusion Bay Reservoir
    -2x G1/4" Fill Plugs
    -4" UV Cathode Bulb
    -Required Mounting Hardware
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70918
Product Name FrozenQ Fusion Dual Bay Black Acetal Reservoir - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Lube USA, Inc.
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details