Xoxide XSPC D5 Dual 5.25" Bay Reservoir 70167

Description
Acrylic Dual 5.25” Reservoir for Laing D5 - Supports one Laing D5 pump - G1/4" Thread - Dimensions: 149 x 96.5 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver faceplates, screws, allen key, and blue LED
Description
Acrylic Dual 5.25” Reservoir for Laing D5 - Supports one Laing D5 pump - G1/4" Thread - Dimensions: 149 x 96.5 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver faceplates, screws, allen key, and blue LED

Suppliers

Company
Product
Description
Supplier Links
XSPC D5 Dual 5.25
Malvern, PA, USA
XSPC D5 Dual 5.25" Bay Reservoir
70167
XSPC D5 Dual 5.25" Bay Reservoir 70167
Acrylic Dual 5.25” Reservoir for Laing D5 - Supports one Laing D5 pump - G1/4" Thread - Dimensions: 149 x 96.5 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads with anti-vibration mounts - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver faceplates, screws, allen key, and blue LED

Acrylic Dual 5.25” Reservoir
for Laing D5

- Supports one Laing D5 pump
- G1/4" Thread
- Dimensions: 149 x 96.5 x 85.5mm
- Removable Brushed Aluminium Faceplates
- High Quality Acrylic
- Brass screw threads with anti-vibration mounts
- 2x 5mm LED holes
- Individually pressure tested

Supplied with black and silver faceplates, screws, allen key, and blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70167
Product Name XSPC D5 Dual 5.25" Bay Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details