PHOENIX CONTACT USA Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Mini feed-through terminal block, can be mounted in combination with D-MSBV 2.5-F and MSBV 2.5-F, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections:... | |
| Mini feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: blue, mounting type: NS 15, NS 35/7,5,... | |
| Mini feed-through terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray, mounting type: NS 15, NS 35/7,5,... | |
| Mini feed-through terminal block, connection method: Slip-on connection, cross section: 0.5 mm² - 1 mm², AWG: 20 - 18, width: 5.2 mm, color: gray, mounting: NS 15 | |
| Mini feed-through terminal block, connection method: Slip-on connection, cross section: 0.5 mm² - 1 mm², AWG: 20 - 18, width: 6.2 mm, color: gray, mounting: NS 15 | |
| Mini feed-through terminal block, connection method: Special and hybrid connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting: NS 15 | |
| Mini feed-through terminal block, connection method: Special and hybrid connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 15 | |
| Mini feed-through terminal block, connection method: Spring-cage connection, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15,... | |
| Mini feed-through terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, height: 22 mm, color: green-yellow,... | |
| Mini feed-through terminal block, for installing components that can be individually selected, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, cross section: 0.2 mm² - 4... | |
| Mini feed-through terminal block, Mounting in conjunction with flange or securing pin terminal, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross... | |
| Mini feed-through terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Special and hybrid connection, number of connections: 2, cross section:0.2 mm² - 2.5 mm², AWG: 24... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 2.5 mm², AWG: 24 - 14,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4 mm²,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 6 mm²,... | |
| Mini feed-through terminal block, nom. voltage: 500 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8,... | |
| Mini feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 4 mm², AWG: 28 - 12,... | |
| Mini feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 14,... | |
| Mini feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12,... | |
| Mini feed-through terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: blue, mounting type: NS... | |
| Mini feed-through terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray, mounting type: NS... | |
| Mini feed-through terminal block, With equipotential bonder, connection method: Spring-cage connection, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 5.2 mm, color: gray, mounting type: NS... | |
| Mini feed-through terminal block, with integrated diode, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12,... | |
| Mini flange terminal block, can be combined with D-MSBV 2,5-F and MSBV 2,5-M, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross... | |
| Mini ground terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: green-yellow, mounting type: NS... | |
| Mini ground terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 32.1 mm, color: green-yellow,... | |
| Mini ground terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 2.5 mm², AWG: 24 - 14, width: 5.2 mm, color: green-yellow, mounting type: NS... | |
| Mini ground terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS... | |
| Mini ground terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS... | |
| Mini ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, height: 22 mm, color: green-yellow,... | |
| Multi-level terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
| Multi-level terminal block, nom. voltage: 250 V, nominal current: 10 A, connection method: Push-in connection, number of connections: 12, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 250 V, nominal current: 10 A, connection method: Push-in connection, number of connections: 8, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 250 V, nominal current: 10 A, connection method: Spring-cage/plug-in connection, number of connections: 5, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 250 V, nominal current: 10 A, connection method: Spring-cage/plug-in connection, number of connections: 6, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Spring-cage connection, number of connections: 6, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage/plug-in connection, number of connections: 6, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 28 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 92.7 mm, width:... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Screw connection, Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Multi-level terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Multi-level terminal block, with diode1N4007, nom. voltage: 500 V, nominal current: 20 A, connection method: Spring-cage connection, number of connections: 6, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Multi-level terminal block, With equipotential bonder, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: gray, mounting type: NS 35/7,5,... | |
| Multi-level terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,... | |
| Multi-level terminal block, With equipotential bonder, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,... | |
| Multi-level terminal block, With equipotential bonder, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26... | |
| Multi-level terminal block, With equipotential bonder, nom. voltage: 500 V, nominal current: 20 A, connection method: Spring-cage connection, number of connections: 6, cross section:0.08 mm² - 4 mm², AWG: 28... | |
| N disconnect terminal block, for neutral conductor disconnection, Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5,... | |
| N disconnect terminal block, for neutral conductor disconnection, Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5,... | |
| N disconnect terminal block, for neutral conductor disconnection, Screw connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: blue, mounting type: NS 35/7,5,... | |
| N disconnect terminal block, for neutral conductor disconnection, Screw connection, cross section: 0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, color: blue, mounting type: NS 35/7,5,... | |
| N disconnect terminal block, for neutral conductor disconnection, Screw connection, cross section: 6 mm² - 25 mm², AWG: 10 - 4, width: 12.2 mm, color: blue, mounting type: NS 35/7,5,... | |
| N disconnect terminal block, for neutral conductor disconnection, Special and hybrid connection, cross section: 0.75 mm² - 35 mm², AWG: 18 - 2, width: 15 mm, color: blue, mounting type:... | |
| N disconnect terminal block, Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| N disconnect terminal block, Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| N disconnect terminal block, Push-in connection, cross section: 0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| N disconnect terminal block, Push-in connection, cross section: 0.5 mm² - 16 mm², AWG: 24 - 4, width: 10.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
| N disconnect terminal block, Screw connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: blue, mounting type: NS 32, NS 35/7,5, NS 35/15... | |
| N disconnect terminal block, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15, NS 32... | |
| N disconnect terminal block, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS 32... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.75 mm² - 35 mm², AWG: 18 - 2, width: 15 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 0.75 mm² - 50 mm², AWG: 18 - 1/0, width: 15.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 2.5 mm² - 25 mm², AWG: 12 - 4, width: 12 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Special and hybrid connection, cross section: 2.5 mm² - 25 mm², AWG: 12 - 4, width: 12.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15,... | |
| N disconnect terminal block, Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/15, NS 35/7,5 | |
| N disconnect terminal block, Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: blue, mounting type: NS 35/15, NS 35/7,5 | |
| N disconnect terminal block, Spring-cage connection, cross section: 0.2 mm² - 16 mm², AWG: 24 - 6, width: 10 mm, color: blue, mounting type: NS 35/15, NS 35/7,5 | |
| N disconnect terminal block, Spring-cage connection, cross section: 0.2 mm² - 25 mm², AWG: 24 - 4, width: 12 mm, color: blue, mounting type: NS 35/15, NS 35/7,5 | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 1, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 10, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 11, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 12, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 13, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 14, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 15, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 16, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 17, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 18, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 19, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 2, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 20, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 21, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 22, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 23, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 24, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 25, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 26, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 27, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 28, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 29, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 3, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 30, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 31, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 32, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 33, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 34, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 35, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 36, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 37, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-in connection, number of positions: 38, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of... | |
| Panel feed-through terminal block, connection method: Push-lock spring connection, Push-in connection, number of positions: 3, load current: 41 A, cross section: 2.5 mm² - 16 mm², AWG 14 - 4,... | |
| Panel feed-through terminal block, connection method: Push-lock spring connection, Push-in connection, number of positions: 4, load current: 41 A, cross section: 2.5 mm² - 16 mm², AWG 14 - 4,... | |
| Panel feed-through terminal block, connection method: Push-lock spring connection, Push-in connection, number of positions: 5, load current: 41 A, cross section: 2.5 mm² - 16 mm², AWG 14 - 4,... | |
| Panel feed-through terminal block, connection method: Screw connection, Bolt connection, number of positions: 1, load current: 101 A, cross section: 0.5 mm² - 25 mm², AWG 20 - 4, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Bolt connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Bolt connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 101 A, cross section: 0.5 mm² - 25 mm², AWG 20 - 4,... | |
| Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2,... | |
| Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0,... | |
| Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 232 A, cross section: 35 mm² - 95 mm², AWG 4 - 2/0,... | |
| Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 232 A, cross section: 35 mm² - 95 mm², AWG 4 - 3/0,... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, color: green-yellow | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 6.1 mm, color: gray | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 101 A, cross section: 0.5 mm² - 25 mm², AWG 20 - 4, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, width: 15.1 mm,... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, width: 18.8 mm,... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 232 A, cross section: 25 mm² - 95 mm², AWG 4 - 3/0, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 232 A, cross section: 35 mm² - 95 mm², AWG 4 - 2/0, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 63 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 70 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 76 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection direction of... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, width: 10.1 mm, color: green-yellow... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, width: 18.8 mm, color: gray... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, cross section: 6 mm² - 35 mm², AWG 10 - 2, width: 15.1 mm, color: gray... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, cross section: 6 mm² - 35 mm², AWG 10 - 2, width: 15.1 mm, color: green-yellow... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, width:... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, width:... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 232 A, cross section: 25 mm² - 95 mm², AWG 4 - 3/0, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 232 A, cross section: 25 mm² - 95 mm², AWG 4 - 4/0, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 232 A, cross section: 35 mm² - 95 mm², AWG 4 - 2/0, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 76 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Solder connection, number of positions: 1, load current: 63 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Solder connection, number of positions: 1, load current: 76 A, cross section: 0.5 mm² - 16 mm², AWG 20 - 6, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 6.1 mm, color: gray... | |
| Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 6.2 mm, color: gray... | |
| Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, load current: 18 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection... | |
| Panel feed-through terminal block, connection method: Screw connection, Wire-Wrap® connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 5.9 mm, color: gray... | |
| Panel feed-through terminal block, number of positions: 1 |
| << Prev | Next >> |