PHOENIX CONTACT USA Terminal Block, 5.08Mm, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact MSTB 2,5/8-STF-5.08

Description
TERMINAL BLOCK, 5.08MM, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 5.08MM, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 5.08Mm, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact - 69R9829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 5.08Mm, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact
69R9829
Terminal Block, 5.08Mm, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact 69R9829
TERMINAL BLOCK, 5.08MM, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, 5.08MM, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 69R9829
Product Name Terminal Block, 5.08Mm, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers