PHOENIX CONTACT USA Terminal Block, Standard, 4Way, 24-12Awg; Pitch Spacing Phoenix Contact MKDS 3/ 4

Description
TERMINAL BLOCK, STANDARD, 4WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 4WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 4Way, 24-12Awg; Pitch Spacing Phoenix Contact - 88W4997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 4Way, 24-12Awg; Pitch Spacing Phoenix Contact
88W4997
Terminal Block, Standard, 4Way, 24-12Awg; Pitch Spacing Phoenix Contact 88W4997
TERMINAL BLOCK, STANDARD, 4WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 4WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 88W4997
Product Name Terminal Block, Standard, 4Way, 24-12Awg; Pitch Spacing Phoenix Contact
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details