PHOENIX CONTACT USA Panel feed-through terminal block - PT 4-WE/16 - 3044921

Description
Panel feed-through terminal block, connection method: Push-in connection, number of positions: 16, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of the conductor to plug-in direction: 45 °, width: 87.4 mm, color: gray
Description
Panel feed-through terminal block, connection method: Push-in connection, number of positions: 16, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of the conductor to plug-in direction: 45 °, width: 87.4 mm, color: gray

Suppliers

Company
Product
Description
Supplier Links
Panel feed-through terminal block - PT 4-WE/16 - 3044921 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Panel feed-through terminal block - PT 4-WE/16 - 3044921
Panel feed-through terminal block - PT 4-WE/16 - 3044921
Panel feed-through terminal block, connection method: Push-in connection, number of positions: 16, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of the conductor to plug-in direction: 45 °, width: 87.4 mm, color: gray

Panel feed-through terminal block, connection method: Push-in connection, number of positions: 16, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of the conductor to plug-in direction: 45 °, width: 87.4 mm, color: gray

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Panel feed-through terminal block - PT 4-WE/16 - 3044921
Mounting Options Panel Mount
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
Operating Temperature 50 to 85 C (122 to 185 F)
Terminal Block Type Knife Switch Disconnect or Switch Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 32AK4752 - Newark, An Avnet Company
Specs
Voltage Rating 450 volts
Current Rating 32 amps
View Details