TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:MSTB; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 01AC9418 |
| Product Name | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Phoenix Contact |
| Voltage Rating | 320 volts |