PHOENIX CONTACT USA PCB Terminal Blocks MPT 0,5/ 5-2,54

Description
Phoenix Contact 1725685
Request a Quote Datasheet
Description
Phoenix Contact 1725685
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 535153 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
535153
PCB Terminal Blocks 535153
Phoenix Contact 1725685

Phoenix Contact 1725685

Supplier's Site
Tb, Wire To Board, 5Pos, 26-20Awg; Pitch Spacing Phoenix Contact - 32AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 26-20Awg; Pitch Spacing Phoenix Contact
32AC7876
Tb, Wire To Board, 5Pos, 26-20Awg; Pitch Spacing Phoenix Contact 32AC7876
TB, WIRE TO BOARD, 5POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:26AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:5Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:26AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 535153 32AC7876
Product Name PCB Terminal Blocks Tb, Wire To Board, 5Pos, 26-20Awg; Pitch Spacing Phoenix Contact
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7759-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details