PHOENIX CONTACT USA Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Phoenix Contact MVSTBW 2,5/ 2-ST

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:MVSTBW; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:MVSTBW; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Phoenix Contact - 49Y7538 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Phoenix Contact
49Y7538
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Phoenix Contact 49Y7538
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:MVSTBW; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:MVSTBW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 49Y7538
Product Name Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Phoenix Contact
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details